C&K Components DIP Switches SP02AB

Description
Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9149-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9149-ND
DIP Switches CKN9149-ND
Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC

Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1233696-SP02AB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233696-SP02AB
Switches - DIP Switches 1233696-SP02AB
Win Source Part Number: 1233696-SP02AB Category: Switches>DIP Switches Series: SP Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.169" (4.30mm) Length: 0.298" (7.58mm) Standard Package: 50 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN9149,*SP02AB Product Status: Obsolete

Win Source Part Number: 1233696-SP02AB
Category: Switches>DIP Switches
Series: SP
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.169" (4.30mm)
Length: 0.298" (7.58mm)
Standard Package: 50
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9149,*SP02AB
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category DIP Switches DIP Switches
Product Number CKN9149-ND 1233696-SP02AB
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825006-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
Rotary Encoded DIP Switches - 241256 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6FR Piano DIP Switch - A6FR-3104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 9.18 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details