Win Source Part Number: 1233772-SDA02H0SB
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.278" (7.06mm)
Standard Package: 60
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA02H0SB,2266-SDA0
Base Product Number: SDA02H
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches FLUSH ACT 2 POS
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 2POS, 0.1A, 5VDC, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233772-SDA02H0SB | CKN6053-ND | SDA02H0SB | SDA02H0SB | 35AH5903 |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, Spst, 2Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components |
| Number of Positions Available | 2 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 5 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |