Win Source Part Number: 1233801-SD10H0SK
Category: Switches>DIP Switches
Series: SD
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 1.058" (26.87mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: SD10HOSK,*SD10H0SK,C
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 1233801-SD10H0SK | CKN3062-ND |
| Product Name | Switches - DIP Switches | DIP Switches |
| Number of Positions Available | 10 | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Max Current Rating | 0.1000 amps | 0.1000 amps |
| Max DC Voltage Rating | 25 volts | 25 volts |