177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 110VWM 177VC SMB
TVS DIODE 110VWM 177VC SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SMBJ110CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |