The SMBJ-HR series is a high-reliability transient voltage suppression diode designed for surface mount applications, offering 600W peak pulse power dissipation at a 10/1000μs waveform to protect sensitive electronics from voltage transients. It is packaged in a DO-214AA (SMB J-Bend) case with dimensions of 4.06-4.57mm (B), 3.30-3.94mm (C), and 5.21-5.59mm (G), and meets MSL level 1 per J-STD-020 with a reflow profile up to 260°C. The part is rated for operating and storage temperatures from -65°C to 150°C, features a glass passivated chip, low leakage current, and complies with RoHS, IEC 61000-4-2 (ESD levels of 15kV air, 8kV contact), and UL 497B. It is delivered in tape and reel packaging, 3000 units per 13" reel. All units undergo 100% screening including surge, HTRB, and electrical tests per MIL-STD-750. The SMBJ110CA-HR variant specifically has a breakdown voltage of 110V, clamping voltage of 177V at peak pulse current, and is bi-directional.
The SMBJ HR Series High-Reliability TVS Diode is an “off-the-shelf” upscreened High-Reliability TVS Diode from Littelfuse. It is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been specially screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HR Series has undergone both a 100% screen sorting process and a Group B (surge test, HTRB, and electrical) test sorting process. Littelfuse High-Reliability Transient Voltage Suppression (TVS) Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
Trans Voltage Suppressor Diode, 600W, 110V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ110CA-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 110V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 110V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ110CA-HR can be used for catalog matching and distributor lookup.
177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1300622-SMBJ110CA-HR
Category: Circuit Protection>TVS - Diodes
Series: SMBJ-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 110V
Voltage - Breakdown (Min): 122V
Voltage - Clamping (Max) @ Ipp: 177V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ110CA-HR
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ110CA-HR | 144-SMBJ110CA-HR | SMBJ110CA-HR-ND | 1300622-SMBJ110CA-HR |
| Product Name | Surface Mount, 600W, High Reliability Series | 600W 110V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 177 volts | 177 volts | 177 volts | |
| VBR | 122 to 135 volts | 122 volts | 122 volts | |
| Configuration | Single | Single |