177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diode 600W Unidirectional 110V SMB 177V Clamp Product overview: SMBJ110A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 110V, 177V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 110V, 177V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ110A-E3/52 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097703-SMBJ110A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMBJ110A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 110V
Minimum Breakdown Voltage: 122V
Max Clamping Voltage: 177V
Peak Pulse Current(Ippm): 3.4A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): TFMBJ110A-T; P6SMBJ110A-T3-LF; SMBJ110A-C; SMBJ110A;
Introduction Date: July 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 750
TVS DIODE 110VWM 177VC DO214AA
TVS DIODE, UNIDIR, 110V, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ110A-E3/52GICT-ND | 144-SMBJ110A-E3/52 | 1097703-SMBJ110A-E3/52 | SMBJ110A-E3/52 | 57AJ0548 |
| Product Name | TVS Diodes | 600W 110V 177V TVS Protection Diode | TVS - TVS - Diodes - SMBJ110A-E3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 110V, Do-214Aa-2 Rohs Compliant Vishay |
| Configuration | Single | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 177 volts | 177 volts | 177 volts | ||
| VBR | 122 volts | 122 volts | 122 volts |