174V Clamp 3.45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
174V Clamp 3.45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
174V Clamp 3.45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 110VWM 174VC DO214AA
TVS Diodes / ESD Suppressors 110V 600W Bidir TransZorb 3.5% Tol
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ110CD-M3/HGICT-ND | SMBJ110CD-M3/H | SMBJ110CD-M3/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 174 volts | 174 volts |