The Win Source Electronics part number 1296111-SMBJ10CD-M3/
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1296111-SMBJ10CD-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.3V
Voltage - Clamping (Max) @ Ipp: 16.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ10CD-M3/HGICT,11
Base Product Number: SMBJ10
TVS DIODE 10VWM 16.7VC DO214AA Product overview: SMBJ10CD-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10CD-M3/H can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 10V 600W Bidir TransZorb 3.5% Tol
TVS DIODE 10VWM 16.7VC DO214AA
TVS DIODE, 600W, 10V, BIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMBJ10CD-M3/HCT-ND | 1296111-SMBJ10CD-M3/H | 144-SMBJ10CD-M3/H | SMBJ10CD-M3/H | SMBJ10CD-M3/H | 14AC5114 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 10V, Bidir, Do-214Aa; Product Range Vishay |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape & Reel (TR) | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts | ||
| VBR | 11.3 volts | 11.3 volts | 11.3 volts |