177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Breakdown Voltage Range:122V to 140V; Diode Case Style:DO-214AA; No. of Pins:2; Peak Pulse Current Ippm:50A; Power Dissipation Pd:600W; Reverse Stand-Off Voltage Vrwm:110V; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ110CABDKR-ND | 67R0137 |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 177 volts | |
| VBR | 122 volts |