18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W,11V 5%,UNIDIR,SMB TVS
TVS DIODE 11VWM 18.2VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ11A-M3/52-ND | 53T2485 | SMBJ11A-M3/52 |
| Product Name | TVS Diodes | 600W,11V 5%,unidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 18.2 volts | 18.2 volts |