17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 10V, 2.3nF, SMB Product overview: SMBJ10CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V, 2.3nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, 2.3nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10CA-TR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 4000W, 10V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA
Diode TVS Single Bi-Dir 10V 600W SMB
Diode TVS Single Bi-Dir 10V 600W SMB
Diode TVS Single Bi-Dir 10V 600W SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 10 V, DO-214AA, 2, 11.1 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 10 V, DO-214AA, 2, 11.1 V RoHS Compliant: Yes
TVS DIODE 10VWM 17VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3000-1-ND | 144-SMBJ10CA-TR | SMBJ10CA-TR | 7147137 | 7147137P | 94W9396 | SMBJ10CA-TR | SMBJ10CA-TR |
| Product Name | TVS Diodes | 600W 10V 2.3nF TVS Protection Diode | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 10 V, Do-214Aa, 2, 11.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 17 volts | 17 volts | 17 volts | |||||
| VBR | 11.1 volts | 11.1 volts | 11.1 volts |