The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
185.85V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ110C | SMBJ110C-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ110C | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 186 volts | 186 volts |
| VBR | 116 to 141 volts | 116 volts |
| Configuration | Single |