17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 10VWM 17VC DO214AA
TVS DIODE 10VWM 17VC DO214AA
TVS DIODE 10VWM 17VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ10CA-QTR-ND | SMBJ10CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 17 volts | 17 volts |