TVS DIODE 7VWM 12.1VC DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMBJ1.0KE8.2CA-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts |
| VC | 12.1 volts |