177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 110VWM 177VC DO214AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ110CA-E3/5B-ND | 77K4314 | SMBJ110CA-E3/5B |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,bidirectional,110V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 177 volts | 177 volts |