Vishay Intertechnology, Inc. TVS Diodes P4SMA9.1CA-E3/61

Description
13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA9.1CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - P4SMA9.1CA-E3/61 - 791188-P4SMA9.1CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA9.1CA-E3/61
791188-P4SMA9.1CA-E3/61
TVS - TVS - Diodes - P4SMA9.1CA-E3/61 791188-P4SMA9.1CA-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791188-P4SMA9.1CA-E3 /61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.78V Current - Peak Pulse (10/1000μs): 29.9A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA9.1CA Categories: Circuit Protection Minimum Breakdown Voltage: 8.65V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 13.4V Alternative Parts (Cross-Reference): P4FMAJ9.1CA-T; P4FMAJ9.1CA-W; P4FMAJ9.1CA; P4SMA9.1CAHM3_A/H ; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791188-P4SMA9.1CA-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.78V
Current - Peak Pulse (10/1000μs): 29.9A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA9.1CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 8.65V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 13.4V
Alternative Parts (Cross-Reference): P4FMAJ9.1CA-T; P4FMAJ9.1CA-W; P4FMAJ9.1CA; P4SMA9.1CAHM3_A/H ;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,7.78V V(Rwm),do-214Ac / Sma Vishay - 12M0531 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,7.78V V(Rwm),do-214Ac / Sma Vishay
12M0531
Transient Suppressor Diode,single,bidirectional,7.78V V(Rwm),do-214Ac / Sma Vishay 12M0531
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,7.78V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,7.78V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA9.1CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA9.1CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA9.1CA-E3/61
TVS DIODE 7.78VWM 13.4VC DO214AC

TVS DIODE 7.78VWM 13.4VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA9.1CA-E3/61GITR-ND 791188-P4SMA9.1CA-E3/61 12M0531 P4SMA9.1CA-E3/61
Product Name TVS Diodes TVS - TVS - Diodes - P4SMA9.1CA-E3/61 Transient Suppressor Diode,single,bidirectional,7.78V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 13.4 volts 13.4 volts 13.4 volts
Unlock Full Specs
to access all available technical data