13.4V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Circuit Protection - TVS
DIO TVS VBR 9.1V 400W UNIDIR SMA AEC-Q / TAPE & REEL - 13" REEL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA9.1A-QTR-ND | P4SMA9.1A-Q | 65AH0803 |
| Product Name | TVS Diodes | Circuit Protection - TVS | Dio Tvs Vbr 9.1V 400W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | ||
| VC | 13.4 volts |