Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791186-P4SMA8.2CA-E3
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.02V
Current - Peak Pulse (10/1000μs): 33.1A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: TVS Diode Single Bi-Dir 7.02V 400W 2-Pin SMA T/R
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.79V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 12.1V
Alternative Parts (Cross-Reference): SMA8.2CA; P4SMA8.2CAHM3_A/I; P4SMA8.2CAHM3_A/H; P4SMA8.2CAHE3/5A;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 7.02VWM 12.1VC DO214AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 791186-P4SMA8.2CA-E3/61 | P4SMA8.2CA-E3/61GITR-ND | P4SMA8.2CA-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA8.2CA-E3/61 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 12.1 volts | 12.1 volts | 12.1 volts |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |