TVS DIODE 5.8VWM 10.5V DO214AC
TVS DIODE 5.8VWM 10.5V DO214AC
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VBR 6.8V 400W BIDIR SMA AEC-Q / TAPE & REEL - 13" REEL
TVS DIODE 5.8VWM 10.5VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA6.8CA-QDKR-ND | 65AH0794 | P4SMA6.8CA-Q |
| Product Name | TVS Diodes | Dio Tvs Vbr 6.8V 400W Bidir Sma Aec-Q / Tape & Reel 13 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 10.5 volts | 10.5 volts |