13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 7.78VWM 13.4VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P4SMA9.1CA-E3/5A-ND | P4SMA9.1CA-E3/5A | 12M0530 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,7.78V V(Rwm),do-214Ac / Sma Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 13.4 volts | 13.4 volts |