104V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIR, 64.1V, 400W, DO-214AC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA75CAHM3_A/H-ND | 82AH7732 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 64.1V, 400W, Do-214Ac Rohs Compliant Vishay |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 104 volts |