11.3V Clamp 35.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791184-P4SMA7.5CA-E3
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Current - Peak Pulse (10/1000μs): 35.4A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA7.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.13V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 11.3V
Alternative Parts (Cross-Reference): STBB07F; STBB57F; SMA7.5CA; P4SMA7.5CAHM3_A/I;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
TVS DIODE 6.4VWM 11.3VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P4SMA7.5CA-E3/61GITR-ND | 791184-P4SMA7.5CA-E3/61 | P4SMA7.5CA-E3/61 | 76K8886 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P4SMA7.5CA-E3/61 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,6.4V V(Rwm),do-214Ac / Sma Vishay |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 11.3 volts | 11.3 volts | 11.3 volts |