Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA75A-E3/61 P4SMA75A-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1085671-P4SMA75A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 104V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085671-P4SMA75A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 104V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA75A-E3/61 - 1085671-P4SMA75A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA75A-E3/61
1085671-P4SMA75A-E3/61
TVS - TVS - Diodes - P4SMA75A-E3/61 1085671-P4SMA75A-E3/61
Manufacturer: Vishay Win Source Part Number: 1085671-P4SMA75A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 104V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085671-P4SMA75A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 104V
Peak Pulse Current(Ippm): 3.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P4SMA75A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
104V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

104V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA75A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA75A-E3/61
TVS Protection Diode 144-P4SMA75A-E3/61
TVS DIODE 64.1VWM 104VC DO214AC Product overview: P4SMA75A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA75A-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 64.1VWM 104VC DO214AC Product overview: P4SMA75A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA75A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
400W,75V 5%,unidir,sma Tvs Vishay - 24R7186 - Newark, An Avnet Company
Chicago, IL, United States
400W,75V 5%,unidir,sma Tvs Vishay
24R7186
400W,75V 5%,unidir,sma Tvs Vishay 24R7186
400W,75V 5%,UNIDIR,SMA TVS

400W,75V 5%,UNIDIR,SMA TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA75A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA75A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA75A-E3/61
TVS DIODE 64.1VWM 104VC DO214AC

TVS DIODE 64.1VWM 104VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085671-P4SMA75A-E3/61 P4SMA75A-E3/61GITR-ND 144-P4SMA75A-E3/61 24R7186 P4SMA75A-E3/61
Product Name TVS - TVS - Diodes - P4SMA75A-E3/61 TVS Diodes TVS Protection Diode 400W,75V 5%,unidir,sma Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
VWM 64.1 volts
IPPM 3.9 amps
VC 104 volts 104 volts 104 volts
VBR 71.3 volts 71.3 volts 71.3 volts
Unlock Full Specs
to access all available technical data