13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SMA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA8.0ABK-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 13.6 volts |