Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791187-P4SMA82CA-E3/
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70.1V
Current - Peak Pulse (10/1000μs): 3.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA82CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 77.9V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 113V
Alternative Parts (Cross-Reference): P4SMA82CA HF TRTB; P4SMA82CA HF3 TRTB; P4SMA82CA TRTB; P4SMA82CA TRTS;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA82CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA82CA-E3/61 can be used for catalog matching and distributor lookup.
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 70.1VWM 113VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 791187-P4SMA82CA-E3/61 | 144-P4SMA82CA-E3/61 | P4SMA82CA-E3/61GIDKR-ND | 12M0525 | P4SMA82CA-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA82CA-E3/61 | 300 W TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,bidirectional,70.1V V(Rwm),do-214Ac / Sma Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 113 volts | 113 volts | 113 volts | ||
| VBR | 77.9 volts | 77.9 volts | 77.9 volts |