125V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 77.8VWM 125VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA91A-E3/5A-ND | 12M0533 | P4SMA91A-E3/5A |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,77.8V V(Rwm),do-214Ac / Sma Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 125 volts | 125 volts |