Rochester Electronics Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-Bit MCU RL78 Low Power, High Function MCU | |
| 16-Bit Single-Chip Microcontrollers | |
| 16-Bit, FLASH, 32MHz, CMOS, PDSO38 | |
| 16bit MCU RL78/D1A Series | |
| 16bit MCU RL78/F12 Series | |
| 5.5V 48-QFP Tray | |
| ARM Based Microcontroller | |
| Compact, Low Power MCUs for General Purpose Applications Ideal for Sub-MCUs | |
| Compact, Low Power Microcontrollers for General Purpose Applications Ideal for Sub-MCUs | |
| H8S/2425 - Microcontroller, 16-Bit, FLASH, H8S/2600 CPU | |
| IBM25PPC750 - PowerPC 750FX RISC Microprocessor | |
| IBMPPC750CLGEQ4023-G - IBM PowerPC 750CL Microprocessor | |
| Low Power, General Purpose Microcontrollers with Built-in High-resolution A/D Converter | |
| Low Power, High Function Microcontrollers for General Purpose Applications | |
| Low Power, High Function, General Purpose MCUs for Motor Control, Industrial and Metering Applications | |
| Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications | |
| MCU RL78/D1A Series 16bit | |
| MCU RL78/F12 Series 16bit | |
| Microcontroller, 16-Bit, 24MHz, CMOS, PDSO20 | |
| Microcontroller, 16-Bit, CMOS, PQFP100 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PDSO30 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC32 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC40 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC48 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP100 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP128 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP44 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP52 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64 | |
| Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP80 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO20 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQCC24 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQFP48 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PBGA25 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PBGA36 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PBGA64 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PDSO20 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PDSO30 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC24 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC32 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC40 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC48 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP100 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP32 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP48 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP52 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP64 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP80 | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz | |
| Microcontroller, 16-Bit, FLASH, RL78 CPU | |
| Microcontroller, 16-Bit, MCS96 Comp CPU, 32KB EPROM, 5V, AUTOMOTIVE, 68-PIN PLCC | |
| Microcontroller, 16-Bit, RL78 CPU | |
| Microcontroller, 16-Bit, UVPROM, XA CPU, 30MHz, CMOS, PQFP44 | |
| MICROCONTROLLER, CISC | |
| Microcontroller, FLASH, RL78 CPU, 24MHz, CMOS, PDSO20 | |
| Microcontroller, FLASH, RL78 CPU, 24MHz, CMOS, PQCC24 | |
| Microcontrollers for Automotive Low-end Instrument Clusters | |
| Microcontrollers with Low Consumption Current for Automotive Applications | |
| PN7362 - NFC Cortex-M0 microcontroller | |
| PN7640 - RF Microcontroller | |
| PT2080 - QorIQ, 64-Bit Power Arch SoC | |
| PXAC37 - XA 16-bit microcontroller family 32K/1024 OTP CAN transport layer controller | |
| PXAG30 - XA 16-bit microcontroller family 512B RAM, watchdog, 2 UART | |
| PXAS30 - XA 16-bit microcontroller 32 K/1 K OTP/ROM/ROMless, 8-channel 8-bit A/D | |
| QN9090/30(T) - Bluetooth Low Energy MCU with Arm Cortex -M4 CPU, Energy efficiency, analog and digital peripherals and NFC Tag option | |
| R4S76410 - Microcontroller, 32-Bit General Purpose SH2-DSP CPU | |
| R5F10 - Microcontroller, 16-Bit, RL78 CPU | |
| R5F100B - 16-Bit MCU RL78 Low Power, High Function MCU | |
| R5F100E - 16-Bit MCU RL78 Low Power, High Function MCU | |
| R5F100F - 16-Bit MCU RL78 Low Power, High Function MCU | |
| R5F1016 - 16-Bit MCU RL78 Low Power, High Function MCU | |
| R5F10266 - 16-Bit MCU RL78 Low Power, High Function MCU | |
| R5F10366 - Compact, Low Power MCUs for General Purpose Applications Ideal for Sub-MCUs | |
| R5F104L - 16-Bit MCU RL78 Low Power, High Function MCU | |
| R5F107D - 16-Bit MCU RL78 Low Power, High Function MCU | |
| RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 16MHz, CMOS, PBGA140 | |
| RISC Microcontroller | |
| RL78/F12 - Microcontrollers with Low Consumption Current for Automotive Applications | |
| RL78/G11 - Low Power, Low Pin Count Microcontrollers for General Purpose Applications | |
| RL78/G12 - Compact, Low Power Microcontrollers for General Purpose Applications Ideal for Sub-MCUs | |
| RL78/G12 - Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz | |
| RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications | |
| RL78/G13 - Microcontroller, 16-Bit, RL78 CPU | |
| RL78/G14 - Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications | |
| RL78/G14 - Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz | |
| RL78/G14 Series 16bit MCU | |
| RL78/I1A - Microcontroller, 16-Bit, FLASH, RL78 CPU | |
| VF3xx - Microprocessors (MPU) ARM Cortex-A5 32Bit 1 Core 266MHz | |
| VF6xx - Microprocessors (MPU) ARM Cortex-A5 32Bit 2 Core 400MHz 364-BGA |
| << Prev | Next >> |