Rochester Electronics Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 41
Product Name Notes
16-Bit H8S MCU
16-bit Microcontrollers with Embedded 512KB Flash Microcomputer
16-Bit Single-Chip Microcomputer H8 Family/H8/300H
16bit MCU H8/300H Series
16bit MCU H8/300H Tiny Series
16bit MCU H8S Family/2200 Series H8S /2238
16bit MCU H8S Family/2300 Series H8S /2345
16bit MCU H8S/2350 Series
8-bit Microcomputers
8-Bit Single-Chip Microcomputer H8 Family / H8/300L
8031 - Microcontroller, 8-Bit, 6MHz, NMOS, CDIP40
8086 - Microprocessor, 16-Bit, 8MHz, NMOS, CDIP40
8086- Microprocessor, 16-Bit, 8086/8088 Comp CISC, 10MHz, 40-Pin CDIP
8088- Microprocessor, 8086/8088 Comp
8741A - D8741A
8742 - Microcontroller, 8-Bit, UVPROM, 0.8MHz, NMOS, CDIP40
8748H - Microcontroller, 8-Bit, UVPROM, 3.67MHz, NMOS, CDIP40
8749H - Microcontroller, 8-Bit, UVPROM, 3.67MHz, NMOS, CDIP40
8751H - Microcontroller, 8-Bit
87C51FA - Microcontroller, 8-Bit, UVPROM, CMOS, CDIP40
AIROC Bluetooth Low Energy 5.4 MCU
Bluetooth, BLE and IEEE 802.15.4
CYT2A010CC - Traveo-2 Body Entrylevel
CYT2B7 - Auto MCU
CYT2B7 - TRAVEO T2G 32-bit Automotive MCU Based on Arm Cortex-M4F single
CYT2B7 - Traveo-T2G 32-bit Automotive MCU Body Entrylevel
CYT2B75 - Traveo-2 Body Entrylevel
CYT2B75CAS - 32 Bit Auto MCU
CYT2B9 - Auto MCU
CYT2B93CAE - Auto MCU
CYT2B93CAS - Auto MCU
CYT2B94CAS - 32 Bit Auto MCU
CYT2B97CAS - TRAV EO T2G 32-bit Automotive MCU
CYT2B98CAS - Auto MCU
CYT2BL - Auto MCU
CYT2BL4 - Auto MCU
CYT3DL - Auto MCU
CYT4BB - TRAVEO T2G 32-bit Automotive MCU
CYT4BF - TRAVEO T2G 32-bit Automotive MCU
CYT4BFBCJS
CYW20835PB1KML1GGFT
D3ST24US - 32-bit Proprietary Microcontroller
DP8344 - Biphase Communications Processor-BCP(RM)
DS1631 - Buffer/Inverter Based Peripheral Drive, CDIP8 - Dual marked (5962-8863101PA)
DS1631 - Buffer/Inverter Based Peripheral Driver - Dual marked (5962-8863101GA)
DS1631 - Buffer/Inverter Based Peripheral Driver
DS3632 - Peripheral Driver, 2 Driver, BIPolar, CDIP8
H8 Family/H8/300H Series / 16bit
H8 Micro Processor, QFP100
H8/300H Tiny Microcontroller
H8S/2128 - Microcontrollers for Office Equipment Applications
H8S/2140B - Microcontrollers for Office Equipment Applications
H8S/2378 - Microcontrollers for General Purpose System Control Applications
HD6417709SHF167BDV: RISC Microcontroller, 32-Bit, FLASH, 167MHz, SuperH SH7709 CPU
HD64F2128 - Microcontroller, 16-Bit, H8S/2100
HD64F2218 - Microcontroller 16-Bit, 256KB Flash, H8S/2200
HD64F36024 - Microcontroller 16-Bit, H8 CPU, 32KB Flash
HD64F3687 -16-Bit Single-Chip Microcomputer H8 Family
High-end MCUs for Automotive Control and Factory Automation Applications
IC DGTL MEDIA PROCESSOR 609FCBGA
IC MCU 32Bit SH-4 ROMless 200MHz 3V - 3.6V
M4F Microcontroller Traveo II Family
MCU 16bit H8/300H Tiny 36087 Series
MCU 16bit H8S/2214 Series
MCU 16bit H8S/2345 Series
MCU 16bit H8S/2368 (ROM less)
MCU 16bit Super Low Power
Microcontroller , 16-Bit, H8/300H CPU
Microcontroller 16-Bit, 128KB Flash, H8S/2100
Microcontroller 16-Bit, 128KB Flash, H8S/2300
Microcontroller 16-Bit, 128KB Flash, H8S/2600
Microcontroller 16-Bit, 256KB Flash, H8S/2200
Microcontroller 16-Bit, 256KB Flash, H8S/2600
Microcontroller 16-Bit, H8S/2200, 384KB Flash 5V
Microcontroller 16-Bit, ROMLESS
Microcontroller 32-bit SuperH RISC ROMLess 1.5V/3.3V 256-Pin
Microcontroller 32-bit SuperH RISC ROMLess 1.9V/3.3V 208-Pin
Microcontroller 32-bit SuperH RISC ROMLess
Microcontroller 32Bit 512KB Flash
Microcontroller H8/300H / H8/3002
Microcontroller H8/300H / H8/3032
Microcontroller SuperH RISC / SH7058
Microcontroller, 16-Bit, 10MHz, CMOS
Microcontroller, 16-Bit, 128KB Flash, H8S/2000
Microcontroller, 16-Bit, 20MHz, CMOS, PQFP128
Microcontroller, 16-Bit, 20MHz, PQFP120
Microcontroller, 16-Bit, 256KB Flash, H8S/2300
Microcontroller, 16-Bit, FLASH, 16MHz, PBGA112
Microcontroller, 16-Bit, FLASH, 16MHz
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80
Microcontroller, 16-Bit, FLASH, 24MHz, PQFP120
Microcontroller, 16-Bit, FLASH, 25MHz, PQFP100
Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64
Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 10MHz, CMOS, PQFP100
Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 20MHz, CMOS, PQFP100
Microcontroller, 16-Bit, Flash, H8S/2300
Microcontroller, 16-bit, Flash, H8S/2500
Microcontroller, 16-bit, Flash, H8S/2612
Microcontroller, 16-bit, Flash, H8S/2615
Microcontroller, 16-Bit, FLASH
Microcontroller, 16-Bit, General Purpose, H8S CPU
Microcontroller, 16-Bit, H8 CPU, FLASH, 20MHz, PQFP129
Microcontroller, 16-Bit, H8 CPU, FLASH, 20MHz, PQFP131
Microcontroller, 16-Bit, H8 CPU, FLASH
Microcontroller, 16-Bit, H8/300H CPU
Microcontroller, 16-Bit, H8S/2000 CPU, 20MHz, PQFP128
Microcontroller, 16-Bit, H8S/2000 CPU
Microcontroller, 16-Bit, H8S/2100
Microcontroller, 32-Bit General Purpose SH2 CPU
Microcontroller, 8-Bit, FLASH, 12MHz, CMOS
Microcontroller, 8-Bit, FLASH, 20MHz
Microcontroller, 8-Bit, FLASH, H8/300 CPU, 16MHz
Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP40
Microcontroller, 8-Bit, UVPROM, 8048 CPU, 0.24MHz, NMOS, CDIP40
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 12MHz, CMOS, CDIP40
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 16MHz, CMOS, CDIP40
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 24MHz, CMOS, CDIP40
Microcontroller
Microcontrollers for General Purpose System Control Applications
Microcontrollers for Office Equipment Applications
Microcontrollers with a 32-bit H8/300H CPU core
Microprocessor Circuit, CMOS, PBGA66
Microprocessor, 32-Bit SH-4 RISC CPU
Microprocessor, 8-Bit, 5MHz, NMOS, CDIP40
Microprocessor, 8-Bit, 8MHz, NMOS, CDIP40
Multifunction Peripheral, CMOS
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP144
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP176
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP64
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP80
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP80
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M7 CPU, 250MHz, CMOS, PBGA272
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M7 CPU, 250MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M7 CPU, 250MHz, CMOS, PQFP144
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M7 CPU, 250MHz, CMOS, PQFP176
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M7 CPU, 320MHz, CMOS, PBGA327
RISC Microcontroller
RISC Microprocessor, 32-Bit, 1000MHz, CMOS, PBGA515
RISC Microprocessor, 32-Bit, 1000MHz, CMOS, PBGA609
RISC Microprocessor, 32-Bit, 800MHz, CMOS, PBGA423
RISC Microprocessor, 32-Bit, 800MHz, CMOS, PBGA515
RISC Microprocessor, 32-Bit, 970MHz, CMOS, PBGA609
SH7125 - 32-bit Microcontrollers
Super Low Power, 16-bit Microcomputers
Traveo T2G 32-bit Automotive MCU
Traveo-2 Body High-end
TRUE TOUCH MCU

<< Prev Next >>