Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100MHGFA#V0 R5F100MHGFA#V0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028486-R5F100MHGFA# V0 Number of Pins: 80 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028486-R5F100MHGFA# V0 Number of Pins: 80 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F100MHGFA#V0 - 1028486-R5F100MHGFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100MHGFA#V0
1028486-R5F100MHGFA#V0
Embedded - Embedded - Microcontrollers - R5F100MHGFA#V0 1028486-R5F100MHGFA#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028486-R5F100MHGFA# V0 Number of Pins: 80 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028486-R5F100MHGFA#V0
Number of Pins: 80
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C

Buy Now
16-bit 192KB 1.8V 2.5V Embedded Microcontroller MCU - 685-R5F100MHGFA#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 192KB 1.8V 2.5V Embedded Microcontroller MCU
685-R5F100MHGFA#V0
16-bit 192KB 1.8V 2.5V Embedded Microcontroller MCU 685-R5F100MHGFA#V0
MCU 16-bit RL78 CISC 192KB Flash 1.8V/2.5V/3.3V/5V 80-Pin LQFP Tray Product overview: R5F100MHGFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 192KB, 1.8V, 2.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 192KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100MHGFA#V0 can be used for catalog matching and distributor lookup.

MCU 16-bit RL78 CISC 192KB Flash 1.8V/2.5V/3.3V/5V 80-Pin LQFP Tray Product overview: R5F100MHGFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 192KB, 1.8V, 2.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 192KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100MHGFA#V0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - R5F100MHGFA#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP80

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1028486-R5F100MHGFA#V0 685-R5F100MHGFA#V0 R5F100MHGFA#V0
Product Name Embedded - Embedded - Microcontrollers - R5F100MHGFA#V0 16-bit 192KB 1.8V 2.5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Pin Count 80 80
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details