RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 30-LSSOP
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO30
IC MCU 16BIT 12KB FLASH 30LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 30-LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 12KB (12K x 8) FLASH 30-LSSOP
IC MCU 16BIT 12KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78G12 12+0/1 30SSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F103A9ASP#V0-ND | R5F103A9ASP#V0 | R5F103A9ASP#V0 | R5F103A9ASP#V0 | R5F103A9ASP#V0 | R5F103A9ASP#V0 | R5F103A9ASP#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 8x8/10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 12 KB |