IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F100LCAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LCAFB#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379581-R5F100LCAFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G13
Package: Tray
Product Status: Obsolete
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Base Product Number: R5F100
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 48
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
MCU, 16BIT, 32MHZ, LFQFP-64; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 64LQFP
16-bit Microcontrollers - MCU RL78/G13 32K+4K 64pinQFP -40Cto85C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F100LCAFB#V0 | 1379581-R5F100LCAFB#V0 | R5F100LCAFB#V0 | R5F100LCAFB#V0-ND | R5F100LCAFB#V0 | R5F100LCAFB#V0 | 23AH3443 | R5F100LCAFB#V0 | R5F100LCAFB#V0 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Lfqfp-64; Product Range Renesas | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | |||||
| Package Type | Other; Tray | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |