Renesas Electronics Corporation Microcontrollers R5F100GEAFB#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100GEAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100GEAFB#V0-ND
Microcontrollers R5F100GEAFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Embedded - Embedded - Microcontrollers - R5F100GEAFB#V0 - 890966-R5F100GEAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100GEAFB#V0
890966-R5F100GEAFB#V0
Embedded - Embedded - Microcontrollers - R5F100GEAFB#V0 890966-R5F100GEAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890966-R5F100GEAFB#V 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 48-LFQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890966-R5F100GEAFB#V0
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F100GEAFB#V0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F100GEAFB#V0
IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: R5F100GEAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GEAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: R5F100GEAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GEAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F100GEAFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100GEAFB#V0
16-bit Microcontrollers - MCU R5F100GEAFB#V0
16-bit Microcontrollers - MCU STAR RL78/G13 64+4/4 48LQFP 7X7

16-bit Microcontrollers - MCU STAR RL78/G13 64+4/4 48LQFP 7X7

Buy Now Datasheet
Microcontrollers - R5F100GEAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100GEAFB#V0
Microcontrollers R5F100GEAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100GEAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100GEAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100GEAFB#V0
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F100GEAFB#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100GEAFB#V0
Microcontrollers R5F100GEAFB#V0
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100GEAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100GEAFB#V0
Embedded - Microcontrollers R5F100GEAFB#V0
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Lfqfp-48; Product Range Renesas - 84AC2601 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Lfqfp-48; Product Range Renesas
84AC2601
Mcu, 16Bit, 32Mhz, Lfqfp-48; Product Range Renesas 84AC2601
MCU, 16BIT, 32MHZ, LFQFP-48; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, LFQFP-48; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100GEAFB#V0-ND 890966-R5F100GEAFB#V0 685-R5F100GEAFB#V0 R5F100GEAFB#V0 R5F100GEAFB#V0 R5F100GEAFB#V0 R5F100GEAFB#V0 R5F100GEAFB#V0 R5F100GEAFB#V0 84AC2601
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F100GEAFB#V0 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Lfqfp-48; Product Range Renesas
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers