Rochester Electronics Embedded - Embedded - Microcontrollers - R5F1027AANA#U5 R5F1027AANA#U5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890982-R5F1027AANA#U 5 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4) Core Processor: RL78 Speed: 24MHz Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F1027 Categories: Integrated Circuits (ICs) Case / Package: 24-HWQFN (4x4) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890982-R5F1027AANA#U 5 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4) Core Processor: RL78 Speed: 24MHz Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F1027 Categories: Integrated Circuits (ICs) Case / Package: 24-HWQFN (4x4) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F1027AANA#U5 - 890982-R5F1027AANA#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1027AANA#U5
890982-R5F1027AANA#U5
Embedded - Embedded - Microcontrollers - R5F1027AANA#U5 890982-R5F1027AANA#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 890982-R5F1027AANA#U 5 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4) Core Processor: RL78 Speed: 24MHz Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F1027 Categories: Integrated Circuits (ICs) Case / Package: 24-HWQFN (4x4) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 890982-R5F1027AANA#U5
Series: RL78/G12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
Core Processor: RL78
Speed: 24MHz
Package: Bulk
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F1027
Categories: Integrated Circuits (ICs)
Case / Package: 24-HWQFN (4x4)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - R5F1027AANA#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1027AANA#U5
Embedded - Microcontrollers R5F1027AANA#U5
IC MCU 16BIT 16KB FLASH 24HWQFN

IC MCU 16BIT 16KB FLASH 24HWQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890982-R5F1027AANA#U5 R5F1027AANA#U5
Product Name Embedded - Embedded - Microcontrollers - R5F1027AANA#U5 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz
RAM 16 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers