Renesas Electronics Corporation Microcontrollers R5F100LGAFB#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100LGAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100LGAFB#V0-ND
Microcontrollers R5F100LGAFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F100LGAFB#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F100LGAFB#V0
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F100LGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LGAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F100LGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LGAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100LGAFB#V0 - 792889-R5F100LGAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100LGAFB#V0
792889-R5F100LGAFB#V0
Embedded - Embedded - Microcontrollers - R5F100LGAFB#V0 792889-R5F100LGAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792889-R5F100LGAFB#V 0 Series: RL78/G13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F100LG Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): MB90F351APMC1; MB90F357ASPMC1; MB90356ASPMC1; MB90F352TASPMC1; ECCN: 3A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Renesas Electronics America
Win Source Part Number: 792889-R5F100LGAFB#V0
Series: RL78/G13
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F100LG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): MB90F351APMC1; MB90F357ASPMC1; MB90356ASPMC1; MB90F352TASPMC1;
ECCN: 3A991
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
 - R5F100LGAFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100LGAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100LGAFB#V0
Embedded - Microcontrollers R5F100LGAFB#V0
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100LGAFB#V0
16-bit Microcontrollers - MCU R5F100LGAFB#V0
16-bit Microcontrollers - MCU STAR RL78/G13 128+4/12 64LQFP 10X10

16-bit Microcontrollers - MCU STAR RL78/G13 128+4/12 64LQFP 10X10

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Lfqfp-64; Product Range Renesas - 23AH3444 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Lfqfp-64; Product Range Renesas
23AH3444
Mcu, 16Bit, 32Mhz, Lfqfp-64; Product Range Renesas 23AH3444
MCU, 16BIT, 32MHZ, LFQFP-64; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:12KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, LFQFP-64; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:12KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site
Microcontrollers - R5F100LGAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LGAFB#V0
Microcontrollers R5F100LGAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100LGAFB#V0-ND 685-R5F100LGAFB#V0 792889-R5F100LGAFB#V0 R5F100LGAFB#V0 R5F100LGAFB#V0 R5F100LGAFB#V0 23AH3444 R5F100LGAFB#V0
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100LGAFB#V0 Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 32Mhz, Lfqfp-64; Product Range Renesas Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x8/10b
RAM 12 KB 12 KB 128 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details