RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 32KB FLASH 32HWQFN
16-bit Microcontrollers - MCU RL78/G13 32+4/2 32WQFN 5x5 INDTEMP
IC MCU 16BIT 32KB FLASH 32HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100BCDNA#U0 | R5F100BCDNA#U0-ND | R5F100BCDNA#U0 | R5F100BCDNA#U0 | R5F100BCDNA#U0 | R5F100BCDNA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | Other; HWQFN32 | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 8x8/10b |