Renesas Electronics Corporation Microcontrollers R5F104LJAFP#V0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
Request a Quote
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F104LJAFP#V0 is a 16-bit microcontroller from the RL78/G14 series by Quarktwin Technology Ltd. It operates at a frequency of up to 32 MHz and features 256 KB of flash memory, making it suitable for a variety of general-purpose applications. The device supports a wide voltage range of 1.6 V to 5.5 V and offers ultra-low power consumption, with operational currents as low as 66 OºA/MHz and 0.60 OºA in specific low-power modes. This microcontroller includes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It supports multiple operating modes, including HALT, STOP, and SNOOZE, which enhance its power efficiency. The R5F104LJAFP#V0 also features a robust set of peripherals, including multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. The device is designed for a wide operating temperature range, from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. It also includes built-in security features such as a prohibition of block erase and rewriting, as well as an on-chip debug function. The combination of low power consumption, extensive memory, and versatile peripheral support makes the R5F104LJAFP#V0 a strong candidate for engineers looking to implement efficient and reliable microcontroller solutions in their projects.

Datasheet Summary
Powered by GS/AI

The R5F104LJAFP#V0 is a 16-bit microcontroller from the RL78/G14 series by Quarktwin Technology Ltd. It operates at a frequency of up to 32 MHz and features 256 KB of flash memory, making it suitable for a variety of general-purpose applications. The device supports a wide voltage range of 1.6 V to 5.5 V and offers ultra-low power consumption, with operational currents as low as 66 OºA/MHz and 0.60 OºA in specific low-power modes. This microcontroller includes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It supports multiple operating modes, including HALT, STOP, and SNOOZE, which enhance its power efficiency. The R5F104LJAFP#V0 also features a robust set of peripherals, including multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. The device is designed for a wide operating temperature range, from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. It also includes built-in security features such as a prohibition of block erase and rewriting, as well as an on-chip debug function. The combination of low power consumption, extensive memory, and versatile peripheral support makes the R5F104LJAFP#V0 a strong candidate for engineers looking to implement efficient and reliable microcontroller solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F104LJAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104LJAFP#V0-ND
Microcontrollers R5F104LJAFP#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
 - R5F104LJAFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F104LJAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F104LJAFP#V0
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F104LJAFP#V0
IC MCU 16BIT 256KB FLASH 64LQFP Product overview: R5F104LJAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LJAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 64LQFP Product overview: R5F104LJAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LJAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F104LJAFP#V0 - 792908-R5F104LJAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104LJAFP#V0
792908-R5F104LJAFP#V0
Embedded - Embedded - Microcontrollers - R5F104LJAFP#V0 792908-R5F104LJAFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792908-R5F104LJAFP#V 0 Series: RL78/G14 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 24K x 8 Data Converters: A/D 12x8/10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F104LJ Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (14x14) Alternative Parts (Cross-Reference): TMP93PW32F(Z); TMP93CS32F; TMP93PW32FG(Z) ; TMP93CS32FG; Introduction Date: November 02, 2011 ECCN: 3A991 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792908-R5F104LJAFP#V0
Series: RL78/G14
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 24K x 8
Data Converters: A/D 12x8/10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F104LJ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (14x14)
Alternative Parts (Cross-Reference): TMP93PW32F(Z); TMP93CS32F; TMP93PW32FG(Z) ; TMP93CS32FG;
Introduction Date: November 02, 2011
ECCN: 3A991
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F104LJAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LJAFP#V0
Microcontrollers R5F104LJAFP#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)

Buy Now
Microcontrollers - R5F104LJAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LJAFP#V0
Microcontrollers R5F104LJAFP#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104LJAFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LJAFP#V0
Embedded - Microcontrollers R5F104LJAFP#V0
IC MCU 16BIT 256KB FLASH 64LQFP

IC MCU 16BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LJAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LJAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LJAFP#V0
IC MCU 16BIT 256KB FLASH 64LQFP

IC MCU 16BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104LJAFP#V0-ND R5F104LJAFP#V0 685-R5F104LJAFP#V0 792908-R5F104LJAFP#V0 R5F104LJAFP#V0 R5F104LJAFP#V0 R5F104LJAFP#V0 R5F104LJAFP#V0
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F104LJAFP#V0 Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x8/10b; D/A 2x8b
RAM 24 KB 24 KB 256 KB 24 KB 24 KB 24 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers