Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)
16-bit Microcontrollers - MCU RL78/G14 128K/16K+8K 100QFP -40~105C
IC MCU 16BIT 128KB FLASH 100LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 128KB FLASH 100LQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104PGGFA#V0 | R5F104PGGFA#V0-ND | R5F104PGGFA#V0 | R5F104PGGFA#V0 | R5F104PGGFA#V0 | R5F104PGGFA#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | ||
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 20x8/10b; D/A 2x8b |