RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP32
IC MCU 16BIT 16KB FLASH 32LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BADFP#V0-ND | R5F104BADFP#V0 | R5F104BADFP#V0 | R5F104BADFP#V0 | R5F104BADFP#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | ||
| ROM | 16 KB |