Compact, Low Power Microcontrollers for General Purpose Applications Ideal for Sub-MCUs
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
16-bit Microcontrollers - MCU RL78/G12 MCU 8K/0.768K 20SSOP -40_+85C
IC MCU 16BIT 8KB FLASH 20LSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10368ASP#V5 | R5F10368ASP#V5-ND | R5F10368ASP#V5 | R5F10368ASP#V5 | R5F10368ASP#V5 | R5F10368ASP#V5 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | SOP; SSOP; Other; LSSOP20 | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | ||
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 11x8/10b |