RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Manufacturer: Renesas Electronics America
Win Source Part Number: 810849-R5F101LEAFA#V
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Part Status: Last Time Buy
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 1 (Unlimited)
Part Number Series: R5F101
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F101LEAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101LEAFA#V0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 64LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 64KB FLASH 64LQFP
16-bit Microcontrollers - MCU RL78/G13 64+0/4 64LQFP 12x12
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101LEAFA#V0-ND | 810849-R5F101LEAFA#V0 | R5F101LEAFA#V0 | 685-R5F101LEAFA#V0 | R5F101LEAFA#V0 | R5F101LEAFA#V0 | R5F101LEAFA#V0 | R5F101LEAFA#V0 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F101LEAFA#V0 | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 12x8/10b | |||||||
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB |