Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - PN7120A0EV/C10801 PN7120A0EV/C10801

Description
Manufacturer: NXP Win Source Part Number: 890125-PN7120A0EV/C1 0801 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 890125-PN7120A0EV/C1 0801 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PN7120A0EV/C10801 is an NFC controller designed for seamless integration into various operating system environments, including Linux and Android. It supports all NFC Forum modes and operates at a frequency of 13.56 MHz. The controller features an ARM Cortex-M0 microcontroller core with integrated firmware, which simplifies the implementation of NFC technology by handling all real-time constraints and protocols internally. This product includes a highly integrated demodulator and decoder, buffered output drivers for antenna connection, and an efficient power management unit that allows direct battery connection with a voltage supply range of 2.3 V to 5.5 V. It supports multiple RF protocols, including ISO/IEC 14443, ISO/IEC 15693, and MIFARE Classic, among others. The PN7120 can autonomously manage contactless card functionality once configured by the host. Engineers looking for a compact and cost-effective solution for NFC applications may find the PN7120A0EV/C10801 suitable due to its low power consumption, integrated features, and ease of integration into existing systems.

Datasheet Summary
Powered by GS/AI

The PN7120A0EV/C10801 is an NFC controller designed for seamless integration into various operating system environments, including Linux and Android. It supports all NFC Forum modes and operates at a frequency of 13.56 MHz. The controller features an ARM Cortex-M0 microcontroller core with integrated firmware, which simplifies the implementation of NFC technology by handling all real-time constraints and protocols internally. This product includes a highly integrated demodulator and decoder, buffered output drivers for antenna connection, and an efficient power management unit that allows direct battery connection with a voltage supply range of 2.3 V to 5.5 V. It supports multiple RF protocols, including ISO/IEC 14443, ISO/IEC 15693, and MIFARE Classic, among others. The PN7120 can autonomously manage contactless card functionality once configured by the host. Engineers looking for a compact and cost-effective solution for NFC applications may find the PN7120A0EV/C10801 suitable due to its low power consumption, integrated features, and ease of integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - PN7120A0EV/C10801 - 890125-PN7120A0EV/C10801 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - PN7120A0EV/C10801
890125-PN7120A0EV/C10801
Embedded - Embedded - Microcontrollers - Application Specific - PN7120A0EV/C10801 890125-PN7120A0EV/C10801
Manufacturer: NXP Win Source Part Number: 890125-PN7120A0EV/C1 0801 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: NXP
Win Source Part Number: 890125-PN7120A0EV/C10801
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - PN7120A0EV/C10801 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
PN7120A0EV/C10801
Embedded - Microcontrollers - Application Specific PN7120A0EV/C10801
NFC FORUM COMPLIANT CONTROLLER W

NFC FORUM COMPLIANT CONTROLLER W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890125-PN7120A0EV/C10801 PN7120A0EV/C10801
Product Name Embedded - Embedded - Microcontrollers - Application Specific - PN7120A0EV/C10801 Embedded - Microcontrollers - Application Specific
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details