Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQCC24
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
16-bit Microcontrollers - MCU RL78G12 16+0/1.5 24WQFN 4x4 INDTEMP
IC MCU 16BIT 16KB FLASH 24HWQFN
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 16KB FLASH 24HWQFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1037ADNA#U0 | R5F1037ADNA#U0-ND | R5F1037ADNA#U0 | R5F1037ADNA#U0 | R5F1037ADNA#U0 | R5F1037ADNA#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; HWQFN24 | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |