ERROR: no product mention
RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
MCU RL78/D1A Series 16bit
16-bit Microcontrollers - MCU MCU3 RL78(AUTO) RL78/D1A F5F10DME-FLS A0
RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LFQFP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10DGDJFB#V2-ND | R5F10DGDJFB#V2 | R5F10DGDJFB#V2 | R5F10DGDJFB#V2 | R5F10DGDJFB#V2 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 5x10b | ||||
| RAM | 2 KB | 2 KB | |||
| ROM | 32 KB |