Microcontroller, 16-Bit, RL78 CPU
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 512KB FLASH 52LQFP
16-bit Microcontrollers - MCU RL78G13 512+0/32 52LQFP 10x10
IC MCU 16BIT 512KB FLASH 52LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 52-LQFP (10x10)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101JLAFA#V0 | R5F101JLAFA#V0-ND | R5F101JLAFA#V0 | R5F101JLAFA#V0 | R5F101JLAFA#V0 | R5F101JLAFA#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Discontinued at Digi-Key | Discontinued at Digi-Key | |||
| Package Type | QFP; Other; LQFP52 | LFQP; Other; 52-LQFP | Other; 52-LQFP | QFP; Other; 52-LQFP | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 12x8/10b |