RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 52-LQFP (10x10)
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP52
16-bit Microcontrollers - MCU RL78G13 512+8/32 52LQFP
IC MCU 16BIT 512KB FLASH 52LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 52-LQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 512KB FLASH 52LQFP
IC MCU 16BIT 512KB FLASH 52LQFP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100JLAFA#V0-ND | R5F100JLAFA#V0 | R5F100JLAFA#V0 | R5F100JLAFA#V0 | R5F100JLAFA#V0 | R5F100JLAFA#V0 | R5F100JLAFA#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 12x8/10b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 512 KB |