Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F10366ASP#V0 R5F10366ASP#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890985-R5F10366ASP#V 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP Core Processor: RL78 Speed: 24MHz Package: Tray Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F10366 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890985-R5F10366ASP#V 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP Core Processor: RL78 Speed: 24MHz Package: Tray Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F10366 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F10366ASP#V0 - 890985-R5F10366ASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10366ASP#V0
890985-R5F10366ASP#V0
Embedded - Embedded - Microcontrollers - R5F10366ASP#V0 890985-R5F10366ASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890985-R5F10366ASP#V 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP Core Processor: RL78 Speed: 24MHz Package: Tray Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F10366 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890985-R5F10366ASP#V0
Series: RL78/G12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
Core Processor: RL78
Speed: 24MHz
Package: Tray
Package: 20-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: R5F10366
Categories: Integrated Circuits (ICs)
Case / Package: 20-LSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - R5F10366ASP#V0 - Rochester Electronics
Newburyport, MA, United States
RL78/G12 - Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz

RL78/G12 - Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz

Supplier's Site Datasheet
Microcontrollers - R5F10366ASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10366ASP#V0-ND
Microcontrollers R5F10366ASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

Buy Now
16-bit 16BIT 2KB Embedded Microcontroller MCU - 685-R5F10366ASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 2KB Embedded Microcontroller MCU
685-R5F10366ASP#V0
16-bit 16BIT 2KB Embedded Microcontroller MCU 685-R5F10366ASP#V0
IC MCU 16BIT 2KB FLASH 20LSSOP Product overview: R5F10366ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10366ASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 2KB FLASH 20LSSOP Product overview: R5F10366ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10366ASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10366ASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10366ASP#V0
Embedded - Microcontrollers R5F10366ASP#V0
IC MCU 16BIT 2KB FLASH 20LSSOP

IC MCU 16BIT 2KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F10366ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10366ASP#V0
Microcontrollers R5F10366ASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

Buy Now
Microcontrollers - R5F10366ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10366ASP#V0
Microcontrollers R5F10366ASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10366ASP#V0
16-bit Microcontrollers - MCU R5F10366ASP#V0
16-bit Microcontrollers - MCU RL78/G12 2+0/256B 20SSOP 4.4x6.5

16-bit Microcontrollers - MCU RL78/G12 2+0/256B 20SSOP 4.4x6.5

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10366ASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10366ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10366ASP#V0
IC MCU 16BIT 2KB FLASH 20LSSOP

IC MCU 16BIT 2KB FLASH 20LSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890985-R5F10366ASP#V0 R5F10366ASP#V0 R5F10366ASP#V0-ND 685-R5F10366ASP#V0 R5F10366ASP#V0 R5F10366ASP#V0 R5F10366ASP#V0 R5F10366ASP#V0
Product Name Embedded - Embedded - Microcontrollers - R5F10366ASP#V0 Microcontrollers 16-bit 16BIT 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 2 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details