R5F107D - 16-Bit MCU RL78 Low Power, High Function MCU
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP
IC MCU 16BIT 64KB FLASH 38SSOP
IC MCU 16BIT 64KB FLASH 38SSOP
16-bit Microcontrollers - MCU RL78I1A 64+4/4KB 38SSOP T&R
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F107DEGSP#X0 | R5F107DEGSP#X0CT-ND | R5F107DEGSP#X0 | R5F107DEGSP#X0 | R5F107DEGSP#X0 | R5F107DEGSP#X0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | SOP; SSOP; Other; SSOP | SSOP; Other; "38-SSOP (0.240"", 6.10mm Width)" | SOP; SSOP; Other; 38-SSOP (0.240\", 6.10mm Width) | SOP; Other; 38-SSOP (0.240\", 6.10mm Width) | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 11x8/10b |