RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x20)
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
16-bit Microcontrollers - MCU RL78/G14 192K+8K/20K 100LQFP 14x20
IC MCU 16BIT 192KB FLASH 100LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 192KB FLASH 100LQFP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104PHAFA#V0-ND | R5F104PHAFA#V0 | R5F104PHAFA#V0 | R5F104PHAFA#V0 | R5F104PHAFA#V0 | R5F104PHAFA#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 20x8/10b; D/A 2x8b | |||||
| RAM | 20 KB | 20 KB | 20 KB | |||
| ROM | 192 KB |