RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP128
IC MCU 16BIT 256KB FLASH 128LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
IC MCU 16BIT 256KB FLASH 128LQFP
16-bit Microcontrollers - MCU RL78G13 256+8/20KB 128LQFP Tray
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100SJAFB#V0-ND | R5F100SJAFB#V0 | R5F100SJAFB#V0 | R5F100SJAFB#V0 | R5F100SJAFB#V0 | R5F100SJAFB#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 26x8/10b | |||||
| RAM | 20 KB | 20 KB | 20 KB | |||
| ROM | 256 KB |