Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 512KB FLASH 48LFQFP
IC MCU 16BIT 512KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-LFQFP (7x7)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GLDFB#V0 | R5F100GLDFB#V0-ND | R5F100GLDFB#V0 | R5F100GLDFB#V0 | R5F100GLDFB#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; LQFP48 | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |